EN
  • EN
  • DE

MAX811MCPA

Part No MAX811MCPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706617-MAX811MCPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX811MCPA CAD Model

Description

The MAX811MCPA from Maxim Integrated is a compact, highly reliable voltage supervisor IC designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power method for monitoring a single system supply voltage. This device is particularly well-suited for battery-powered applications due to its low power consumption and small footprint.

Key Features

  • Voltage Monitoring: The MAX811MCPA ensures that the system voltage does not fall below a predefined threshold, thereby safeguarding sensitive electronic components from improper operation or damage due to undervoltage conditions.
  • Reset Output: It provides an active-low reset output, which holds the microprocessor in the reset state until the system voltage stabilizes. This feature ensures a reliable system startup and operation.
  • Programmable Reset Timeout: Designers can program the reset timeout duration to meet specific system requirements, allowing for a flexible and tailored reset response.
  • Low Power Consumption: With its quiescent current typically under 5 µA, this IC is ideal for power-sensitive applications, extending battery life and reducing overall power usage.
  • Compact Package: The MAX811MCPA comes in a small 8-pin μMAX package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX811MCPA makes it suitable for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Automotive Systems

Technical Specifications

The MAX811MCPA operates over a wide voltage range and has several technical specifications that make it a robust choice for voltage supervision needs:

  • Supply Voltage Range: 2.7V to 5.5V
  • Reset Threshold Options Available
  • Reset Active Time: 140ms Min
  • Operating Temperature Range: -40°C to +85°C
  • Low Power Consumption: 5 µA (Typical)

With its combination of features, the MAX811MCPA from Maxim Integrated is a smart choice for designers looking for a reliable voltage supervisor IC that balances performance with power efficiency.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2086 $57.7548
44+ $2.6334 $115.8696
68+ $2.5514 $173.4952
94+ $2.4682 $232.0108
122+ $2.3862 $291.1164
162+ $2.1391 $346.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess