EN
  • EN
  • DE

MAX800LCPE

Part No MAX800LCPE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX800
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215003-MAX800LCPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX800LCPE CAD Model

Description

Maxim Integrated's MAX800LCPE Microprocessor Supervisory Circuit

The MAX800LCPE is a state-of-the-art microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This precision device is engineered to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

At the heart of the MAX800LCPE is its ability to significantly enhance system reliability through its monitoring features. It provides four key functions: a reset output during power-up, power-down, and brownout conditions; a 1.25V threshold detector for power-fail warning, low-battery detection, or to monitor another power supply voltage; a watchdog timer to ensure the µP is operating correctly; and an active-high manual-reset input.

The reset output of the MAX800LCPE guarantees a proper system startup by holding the µP's reset line active for at least 150ms after power-up, thereby ensuring the power supply and processor are fully stabilized. The reset output remains active if the supply voltage drops below the reset threshold, safeguarding the system against unpredictable behavior due to dips in the power supply.

The integrated watchdog timer serves as an autonomous system checker. If the µP does not toggle the watchdog input within a preset timeout period, the MAX800LCPE will assert a system reset, prompting a reliable system restart. This feature is crucial for systems that require high reliability and autonomous recovery from software lockups.

Its power-fail warning feature and low-battery detection provide early signals to the µP for impending power failure, allowing for critical data storage and other preparatory actions before actual power loss occurs. The manual-reset input allows for a simple push-button reset, enabling easy user-initiated system restarts.

The MAX800LCPE comes in a compact 16-pin plastic DIP package, making it suitable for high-density PCB layouts. With its combination of monitoring functions and ease of integration, the MAX800LCPE is an excellent choice for managing system integrity in a wide range of applications, from computers and controllers to critical monitoring systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess