EN
  • EN
  • DE
  • IT

MAX77816AEWP+T

Part No MAX77816AEWP+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464166-MAX77816AEWP+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.6V
Voltage - Output (Max) 5.14V
Current - Output 5A
Frequency - Switching 2.5MHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 20-WFBGA, WLBGA
Supplier Device Package 20-WLP (1.83x2.13)
Ultra Librarian 3D Model Ultra Librarian MAX77816AEWP+T CAD Model

Description

The MAX77816AEWP+T from Maxim Integrated stands out in the Analog Devices - ADI subcategory as a high-efficiency switching voltage regulator. This regulator is meticulously designed to provide stable and efficient voltage conversion with a minimal footprint, making it a prime choice for portable devices, wearable technology, and IoT applications. Its high switching frequency allows the use of small external components, reducing overall solution size and cost. With a wide input voltage range, the device supports various power sources, including single-cell lithium-ion batteries. The MAX77816AEWP+T features programmable output voltages, enabling customization for specific application requirements. Additionally, its integrated protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout ensure the safety and reliability of the power supply operation.

You May Also Be Interested in

Nexperia USA Inc.
SHIFT REGISTER
Need more? Email Us
NEC
Integrated Circuits (ICs)
Need more? Email Us
Murata Electronics North America
Multilaye Ceramic Capacitors
Need more? Email Us
NEC
Voltage Regulator
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
NDK
IC
Need more? Email Us
NEC
Transistor
Need more? Email Us
Nexperia USA Inc.
Flip Flops 3.3V OCTAL D FF POS EDGE 3-S
Lowest to $1.0795
NEC
Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess