EN
  • EN
  • DE

74LVC574AD,118

Part No 74LVC574AD,118
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description Flip Flops 3.3V OCTAL D FF POS EDGE 3-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467008-74LVC574AD,118
Manufacturer Nexperia USA Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5pF
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295\
Package Bulk
Ultra Librarian 3D Model Ultra Librarian 74LVC574AD,118 CAD Model

Description

The 74LVC574AD,118 is a high-performance, low-voltage, octal D-type flip-flop with a positive-edge trigger feature, manufactured by Nexperia. Designed to operate at 3.3 volts, this flip-flop is part of the LVC family, which is known for its low voltage operation and high speed. Housed in a 20-pin SSOP package, the device features an octal arrangement of flip-flops with individual D inputs, Q outputs, and a common clock (CLK) and master reset (MR) inputs. It is designed for applications requiring storage and transfer of 8-bit data efficiently. The positive-edge triggering allows for synchronous operations, enabling precise timing and control in digital circuits. Ideal for use in telecommunications, computing, and high-speed data processing applications, the 74LVC574AD,118 stands out for its reliability, performance, and low power consumption.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9638 $53.0090
130+ $0.7908 $102.8040
200+ $0.7661 $153.2200
270+ $0.7414 $200.1780
350+ $0.7167 $250.8450
470+ $0.6425 $301.9750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess