EN
  • EN
  • DE

MAX77620EWJ+T

Part No MAX77620EWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description COMPLETE POWER MANAGEMENT IC (PM / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX77620
Standard Package 2,000 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 706478-MAX77620EWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX77620EWJ+T CAD Model

Description

Maxim Integrated's MAX77620EWJ+T Power Management IC

The MAX77620EWJ+T is a high-performance power-management integrated circuit (PMIC) developed by Maxim Integrated, designed to cater to the demanding power requirements of compact and mobile applications. This advanced PMIC features multiple power outputs and a range of power management functionalities, making it an ideal choice for designers looking to optimize power efficiency and extend battery life in their devices.

Key Features

  • Multiple Output Regulators: The MAX77620EWJ+T incorporates three high-efficiency buck regulators and one 150mA LDO (Low Drop-Out) regulator. The buck regulators are capable of delivering up to 2A of output current, which can be configured for various output voltages to power core processors, memory, and peripherals.
  • Programmable Power Sequencing: It offers a flexible power sequencing capability that ensures the correct power-up and power-down sequences for various system components, enhancing system stability and reliability.
  • Advanced Battery Charging: The device includes a sophisticated battery charging controller that supports a wide range of battery chemistries and provides a safe and efficient charging solution with various programmable parameters such as charging current, voltage, and termination criteria.
  • Configurable GPIO: It comes with General Purpose Input/Output (GPIO) pins that can be configured for various functions, including power sequencing control, system status indication, and interfacing with other components.
  • Compact Package: The MAX77620EWJ+T is available in a compact WLP package, which is highly suitable for space-constrained applications like wearables, smartphones, and portable electronics.

Applications

The versatility of the MAX77620EWJ+T makes it a perfect fit for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Gaming Systems
  • Internet of Things (IoT) Devices
  • Health and Fitness Monitors

With its combination of power efficiency, programmability, and compact form factor, the MAX77620EWJ+T from Maxim Integrated stands out as a comprehensive power management solution for designers looking to enhance the performance and battery life of their next-generation portable devices.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.3136 $113.3136
2+ $109.6580 $219.3160
3+ $106.0036 $318.0108
4+ $95.0380 $380.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess