The HMA2701BR1 from ON Semiconductor is a high-performance optocoupler designed to provide efficient electrical isolation between input and output circuits. This optoelectronic device is a crucial component for applications requiring signal isolation to protect sensitive electronic components from high voltages or noisy environments.
Key Features
- High Isolation Voltage: The HMA2701BR1 offers an isolation voltage of 3750Vrms, providing a high degree of protection against electrical surges and transient voltages.
- High-Speed Switching: With a fast switching response time, this optocoupler is suitable for high-speed signal transmission, ensuring minimal signal delay.
- Low Power Consumption: The device operates with low input current, making it an energy-efficient choice for battery-powered and low-power applications.
- Wide Operating Temperature Range: It functions reliably over a broad temperature range from -55°C to +100°C, catering to industrial and automotive requirements.
- Industry Standard Footprint: The HMA2701BR1 comes in a compact SOIC-4 package, compatible with standard surface-mount processes, making it easy to integrate into various designs.
Applications
The versatility of the HMA2701BR1 allows it to be used in a wide array of applications, including:
- Isolation in AC-DC power supplies
- Signal isolation in communication systems
- Industrial controls
- Microprocessor system interfaces
- Medical equipment requiring electrical isolation
Product Specifications
Parameter
Value
Isolation Voltage
3750Vrms
Current Transfer Ratio
50% to 600%
Input Forward Voltage
1.2V (Typical)
Output Collector-Emitter Voltage
80V
Operating Temperature
-55°C to +100°C
With its robust design and reliable performance, the ON Semiconductor HMA2701BR1 optocoupler is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.