EN
  • EN
  • DE

MAX7624ESE+

Part No MAX7624ESE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706443-MAX7624ESE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7624ESE+ CAD Model

Description

Maxim Integrated MAX7624ESE+ Step-Up DC-DC Converter

The MAX7624ESE+ from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter designed to provide a reliable power solution for applications requiring a compact, high-voltage output from a lower voltage input. This versatile component is well-suited for a wide range of products, including portable devices, LCD bias supplies, and other electronic equipment that necessitates a step-up power conversion.

The device operates with an input voltage range from 2.7V to 16.5V, making it compatible with various power sources, including single-cell batteries. It can deliver an adjustable output voltage up to 40V, which is set by an external resistor divider, allowing designers to tailor the output to meet specific requirements. The MAX7624ESE+ is capable of supplying up to 125mA output current, depending on input voltage and external components.

Featuring a fixed 125kHz switching frequency, the MAX7624ESE+ minimizes external component size and helps maintain a balance between efficiency and component cost. Its high-frequency operation allows the use of small, low-profile inductors and ceramic capacitors, which is beneficial for space-constrained applications. Additionally, the device offers a low quiescent current, contributing to energy-saving operation in battery-powered devices.

The MAX7624ESE+ incorporates various protection features to ensure reliable operation under adverse conditions. These include thermal shutdown, frequency foldback, and current limit protection. The thermal shutdown feature protects the device from overheating, while frequency foldback helps prevent overcurrent conditions during startup or short-circuit events. The current limit protection safeguards the device and the load from excessive current draw.

Available in a 16-pin narrow SO package, the MAX7624ESE+ is designed for easy integration into existing and new designs. Its small footprint and surface-mount package make it ideal for space-constrained applications where board real estate is at a premium.

With its combination of high efficiency, adjustable output voltage, and protective features, the MAX7624ESE+ from Maxim Integrated is an excellent choice for designers looking to implement a reliable and versatile step-up DC-DC conversion solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess