EN
  • EN
  • DE

MAX7542AD

Part No MAX7542AD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706420-MAX7542AD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7542AD CAD Model

Description

Introducing the MAX7542AD from Maxim Integrated

The MAX7542AD is a high-performance, precision digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is ideal for demanding applications requiring precise voltage control and signal conversion.

Key Features

  • 12-Bit Resolution: The MAX7542AD provides a 12-bit resolution, ensuring fine granularity and high precision in digital-to-analog conversion.
  • Serial Interface: It features a serial interface for communication, which allows for easy integration into digital systems with minimal wiring and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7542AD operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Monotonic Output: The DAC guarantees a monotonic output over the entire operating temperature range, ensuring reliable and predictable performance.
  • Flexible Reference Input: Users can choose an external reference voltage to set the full-scale output range, providing versatility in various system designs.

Applications

The MAX7542AD is well-suited for a wide range of applications across different sectors, including:

  • Industrial Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Medical Devices

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX7542AD is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under various conditions.

Easy Integration

With its compact form factor and straightforward interfacing options, the MAX7542AD is designed for easy integration into existing and new designs. Engineers can leverage this DAC to enhance the performance and accuracy of their systems without significant redesign efforts.

Whether you are developing sophisticated industrial systems or precision medical devices, the MAX7542AD from Maxim Integrated is a reliable choice for your digital-to-analog conversion needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess