EN
  • EN
  • DE

MAX753CSE

Part No MAX753CSE
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description LCD CONTRAST CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type CCFL Controller
Frequency 32kHz ~ 115kHz
Voltage - Supply 4V ~ 5.5V, 4.5V ~ 30V
Current - Supply 500 µA
Dimming No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX753
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632245-MAX753CSE
Ultra Librarian 3D Model Ultra Librarian MAX753CSE CAD Model

Description

Maxim Integrated MAX753CSE: High-Efficiency, Step-Down DC-DC Converters

The MAX753CSE from Maxim Integrated is a compact, high-efficiency step-down DC-DC converter that is designed to deliver optimal performance for a wide range of applications. This device is part of Maxim's extensive portfolio of power management solutions that cater to the growing demand for energy-efficient and space-saving technologies.

Key Features

  • Voltage Range: The MAX753CSE operates with an input voltage range from 5.5V to 16V, making it suitable for applications powered from a standard 12V rail or batteries.
  • Adjustable Output: This converter provides an adjustable output voltage from 1.25V to the maximum input voltage, allowing for versatile use in various circuits that require different voltage levels.
  • High Efficiency: With efficiencies up to 95%, the MAX753CSE ensures minimal power loss, making it ideal for portable devices where battery life is critical.
  • Space-Saving Design: The SOIC-16 package is designed to occupy minimal board space, which is essential for compact electronic designs.
  • Protection Features: The device includes built-in thermal shutdown, current limit, and under-voltage lockout protections to ensure the safety and reliability of your application.

Applications

The MAX753CSE is versatile enough to be used in a variety of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Instruments
  • Telecommunications
  • Computers and Peripherals
  • Networking Systems

Technical Specifications

Parameter Value Input Voltage Range 5.5V to 16V Output Voltage Range 1.25V to V<sub>IN Package SOIC-16 Operating Temperature -40°C to +85°C

With its robust design and flexible features, the MAX753CSE from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient step-down converter for their next project.

You May Also Be Interested in

Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8607 $61.7463
21+ $5.6295 $118.2195
32+ $5.4539 $174.5248
44+ $5.2784 $232.2496
57+ $5.1016 $290.7912
76+ $4.5738 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess