EN
  • EN
  • DE

MAX7454UUP

Part No MAX7454UUP
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description HD/SD SWITCHABLE VIDEO FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Buffers, Filters
Applications Professional Video
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632229-MAX7454UUP
Ultra Librarian 3D Model Ultra Librarian MAX7454UUP CAD Model

Description

Maxim Integrated's MAX7454UUP Video Filter Amplifier

The MAX7454UUP from Maxim Integrated is a high-performance video filter amplifier designed to provide clean and stable video signals for a variety of applications. This advanced component is ideal for video systems that require filtering and amplification, such as video conferencing, surveillance systems, and broadcast equipment.

Key Features

  • Integrated Filters: The device includes low-pass filters that are specifically designed to eliminate noise from video signals, ensuring a clearer image quality.
  • High-Quality Amplification: With its built-in amplifier, the MAX7454UUP can boost video signals to the required levels without compromising the integrity of the signal.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, making it versatile for use in different system configurations.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for portable and battery-powered applications.
  • Compact Package: The MAX7454UUP comes in a small, ultra-thin micro-lead package (uMAX), which is ideal for space-constrained designs.

Performance Specifications

The MAX7454UUP provides excellent video performance with a flat passband and sharp cutoff characteristics. It supports a wide dynamic range and maintains signal integrity even under challenging conditions. Its design minimizes group delay variations, which is essential for maintaining the synchronicity of video signals, especially in high-definition applications.

Applications

This video filter amplifier can be integrated into a wide array of products and systems, including:

  • Video surveillance systems
  • Set-top boxes and DVRs
  • Video conferencing equipment
  • Automotive rear-view cameras
  • Professional video editing and broadcasting equipment

In conclusion, the MAX7454UUP from Maxim Integrated is a robust solution for applications where video signal integrity is paramount. Its combination of integrated filtering, high-quality amplification, and low power consumption wrapped in a compact package makes it a top choice for designers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess