EN
  • EN
  • DE

MAX3800UTJ+

Part No MAX3800UTJ+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter 32-Pin TQFN EP / IC EQUALIZER DRVR 3.2GBPS 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 3.2Gbps
Operating Supply Voltage 3.14 V ~ 3.46 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 786043-MAX3800UTJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3800
Introduction Date November 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3800UTJ+ CAD Model

Description

Maxim Integrated's MAX3800UTJ+ Overview

The MAX3800UTJ+ from Maxim Integrated is a cutting-edge, high-performance equalizer optimized to redress the losses incurred during transmission over printed circuit boards (PCBs) and copper cables. This device is specifically engineered to extend the reach and enhance the integrity of high-speed serial data signals. The MAX3800UTJ+ is part of Maxim's renowned family of signal conditioning products, designed to meet the rigorous demands of today's high-speed data communication networks.

Key Features

  • High-Speed Operation: Supports data rates up to 12.5Gbps, making it suitable for a variety of applications, including 10 Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Adaptive Equalization: Incorporates an adaptive equalization technique that automatically adjusts to the optimal settings for different cable lengths and signal conditions, ensuring the best possible signal quality without manual intervention.
  • Low Power Consumption: Designed for efficiency, the MAX3800UTJ+ minimizes power consumption, which is critical for high-density systems and helps to reduce the overall thermal footprint.
  • Small Form Factor: Housed in a compact 5mm x 5mm, 32-pin TQFN package, it saves valuable board space and is ideal for space-constrained applications.
  • Integrated Diagnostics: Features on-chip diagnostics that aid in system monitoring and troubleshooting, enhancing reliability and ease of maintenance.

Applications

The MAX3800UTJ+ is versatile and can be employed in a diverse array of high-speed data transmission applications. Its robust design and advanced signal conditioning capabilities make it an excellent choice for:

  • High-speed backplanes and copper cabling systems
  • Data center networking equipment
  • Storage area networks (SAN)
  • Telecommunication infrastructure
  • High-performance computing interconnects

Conclusion

Maxim Integrated's MAX3800UTJ+ offers a powerful solution for overcoming the challenges associated with high-speed data transmission. With its ability to support high data rates, adapt to various transmission media, and maintain signal integrity, it is an indispensable component for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess