EN
  • EN
  • DE

MAX7432EUD-T

Part No MAX7432EUD-T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER VIDEO SD 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 5MHz
Number of Filters 3
Filter Order 6th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 207548-MAX7432EUD-T
Ultra Librarian 3D Model Ultra Librarian MAX7432EUD-T CAD Model

Description

The MAX7432EUD-T from Maxim Integrated is a high-performance, quad, single-pole, single-throw (SPST) analog switch designed to operate from a single +1.8V to +5.5V supply. This component is optimized for precision low-voltage applications and is available in a compact 14-pin TSSOP package, making it suitable for space-constrained designs.

Key Features

  • Low Voltage Operation: The device operates efficiently with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered applications.
  • Low On-Resistance: The MAX7432EUD-T features low on-resistance (RON), typically 4Ω, which minimizes signal distortion and ensures high signal integrity.
  • Low Power Consumption: With its low power consumption, this analog switch helps to extend battery life in portable devices, a crucial feature for modern electronics.
  • High Off-Isolation: The device offers high off-isolation, which prevents signal crosstalk and interference between channels when the switch is in the off state.
  • Fast Switching Speeds: The MAX7432EUD-T provides fast switching times, allowing for high-speed signal routing and reducing transition delays.

Applications

The MAX7432EUD-T is versatile and can be used in a variety of applications. These include:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable instruments
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7432EUD-T is no exception. It is designed to meet stringent industry standards, ensuring stable performance and longevity in critical applications.

Environmental and Regulatory Compliance

The MAX7432EUD-T is compliant with RoHS and lead-free standards, reflecting Maxim Integrated's dedication to environmental responsibility and the safety of electronic components.

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8281 $57.9372
30+ $3.9617 $118.8510
46+ $3.8378 $176.5388
63+ $3.7140 $233.9820
81+ $3.5902 $290.8062
108+ $3.2188 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess