EN
  • EN
  • DE

MAX7428EKA-T

Part No MAX7428EKA-T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC FILTER BUFFER VID SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 038365-MAX7428EKA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7428EKA-T CAD Model

Description

Maxim Integrated MAX7428EKA-T Overview

The MAX7428EKA-T from Maxim Integrated is a high-performance, low-power, 5-tap, silicon delay line designed to provide precise and repeatable pulse delay. This compact and efficient component is housed in an 8-pin SOT23 package, making it an ideal solution for space-constrained applications.

Key Features

  • 5-Tap Silicon Delay Line: The MAX7428EKA-T features five equally spaced taps, providing multiple delayed outputs from a single input pulse, which can be essential for timing adjustments in digital circuits.
  • Low Power Consumption: Designed for power-sensitive applications, this delay line minimizes energy usage, thereby extending battery life in portable devices.
  • Wide Operating Voltage Range: It operates over a voltage range of 3V to 5.5V, making it versatile for use in various electronic systems.
  • Stable and Precise: The delays are stable and precise, with minimal temperature and voltage coefficient, ensuring reliable performance across different operating conditions.
  • Compact Packaging: The SOT23 packaging allows for a minimal footprint on PCBs, providing a space-saving solution without compromising functionality.

Applications

The MAX7428EKA-T is suitable for a wide range of applications, including:

  • Signal Processing
  • Time-Delay Relays
  • Clock Distribution and Synchronization
  • Edge Detection
  • Data Synchronization and Skew Adjustment

Technical Specifications

  • Package Type: 8-Pin SOT23
  • Operating Temperature Range: -40°C to +85°C
  • Delay Matching Between Taps: Ensures consistent timing for critical applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards and restrictions on hazardous substances.

The MAX7428EKA-T by Maxim Integrated is an exemplary choice for designers seeking a reliable and precise delay line solution. Its compact form factor, low power consumption, and stable delay characteristics make it a versatile component for a myriad of electronic applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess