EN
  • EN
  • DE

MMBV809LT3

Part No MMBV809LT3
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 20V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 6.1pF @ 2V, 1MHz
Capacitance Ratio 2.6
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 20V
Diode Type Single
Q @ Vr, F 75 @ 3V, 500MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 059174-MMBV809LT3
Ultra Librarian 3D Model Ultra Librarian MMBV809LT3 CAD Model

Description

The MMBV809LT3 is a high-performance voltage variable attenuator designed by ON Semiconductor, a leading name in the semiconductor industry. This electronic component is engineered to provide precise attenuation control in various RF and microwave applications. The MMBV809LT3 is a perfect solution for designers looking to enhance the dynamic range and signal conditioning capabilities of their systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for multiple applications in the RF spectrum.
  • Low Insertion Loss: The MMBV809LT3 boasts a low insertion loss, ensuring minimal signal degradation when integrated into a circuit.
  • High Linearity: With its high linearity performance, the device maintains signal integrity, which is crucial in maintaining the quality of communication signals.
  • Variable Attenuation: The attenuator offers a wide range of attenuation levels, allowing for fine-tuning of signal levels as required by the application.
  • Compact SOT-23 Package: The MMBV809LT3 comes in a small SOT-23 package, ideal for space-constrained designs without compromising on performance.

Applications

The MMBV809LT3 is suitable for a variety of applications, including:

  • Wireless communication systems
  • RF signal processing
  • Variable gain amplifiers
  • Test and measurement equipment
  • Automotive and satellite radio

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MMBV809LT3 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With its robust construction and ON Semiconductor's dedication to excellence, this voltage variable attenuator is an excellent choice for your next RF design project.

Ordering Information

The MMBV809LT3 is available for order through ON Semiconductor's distribution network. For detailed product specifications, application support, and ordering information, visit the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0450 $57.8250
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443,000 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess