EN
  • EN
  • DE

MAX7418EUA+T

Part No MAX7418EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ LOWPASS 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX7418
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805756-MAX7418EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7418EUA+T CAD Model

Description

Product Overview: MAX7418EUA+T by Maxim Integrated

The MAX7418EUA+T is a high-performance, 5th-order, lowpass, switched-capacitor filter that provides a simple and efficient solution for anti-aliasing and DAC smoothing applications. Manufactured by Maxim Integrated, a leader in the design and development of innovative analog and mixed-signal products, this filter is part of their MAX74 series and is designed to deliver precision filtering for a wide range of electronic devices.

Key Features

  • Filter Type: The MAX7418EUA+T is a 5th-order, lowpass, Bessel filter, which provides a maximally flat time delay, making it ideal for applications that require low phase distortion and a linear phase response.
  • Operating Frequency: It operates at a fixed frequency of 100kHz, which is suitable for many signal processing tasks that require a clean, low-noise output.
  • Supply Voltage: The device supports a single supply voltage ranging from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Power Consumption: It boasts a low power consumption, drawing just 1.5mA of supply current, which is beneficial for battery-powered and portable applications.
  • Packaging: The MAX7418EUA+T comes in a compact, 8-pin µMAX package, which is highly space-efficient for modern, space-constrained electronic designs.
  • Temperature Range: This device operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

The MAX7418EUA+T is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Anti-aliasing for ADCs
  • Smoothing filters for DACs
  • Signal processing and conditioning
  • Audio and video equipment
  • Medical instrumentation

With its precision filtering capabilities, the MAX7418EUA+T is a critical component in systems where signal integrity is paramount. Its ease of use, coupled with the quality assurance of Maxim Integrated, makes it a preferred choice for designers looking to enhance their signal processing paths without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2744 $58.1952
20+ $5.9688 $119.3760
30+ $5.7823 $173.4690
42+ $5.5957 $235.0194
54+ $5.4093 $292.1022
72+ $4.8496 $349.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess