EN
  • EN
  • DE

NCP431AVSNT1G

Part No NCP431AVSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025045-NCP431AVSNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP431
Introduction Date July 28, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP431AVSNT1G CAD Model

Description

ON Semiconductor NCP431AVSNT1G Voltage Reference

The NCP431AVSNT1G is a precision micro-power voltage reference from ON Semiconductor. This device is designed to maintain a stable voltage output over a wide range of operating conditions, making it a critical component in various applications such as power supplies, data converters, and battery-operated devices.

This voltage reference features an adjustable output that can be set from 2.5V to 36V with two external resistors. Its high accuracy and low temperature coefficient ensure that the output remains consistent despite changes in temperature, load conditions, or the passage of time.

With its low operating current, the NCP431AVSNT1G is particularly well-suited for battery-powered applications where power efficiency is a priority. The device's quiescent current is typically just 1.5μA, which helps to extend battery life and reduce power consumption in portable devices.

The NCP431AVSNT1G comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint allows for high-density PCB layouts and is ideal for modern compact electronic devices.

Key features of the NCP431AVSNT1G include:

  • Adjustable output voltage from 2.5V to 36V
  • Low temperature coefficient and high precision
  • Low dynamic impedance
  • Low quiescent current of 1.5μA
  • Wide operating temperature range from -40°C to +85°C
  • Stable with capacitive loads
  • Compact SOT-23 package for space-saving designs

Applications for the NCP431AVSNT1G are diverse and include but are not limited to:

  • Portable and battery-powered equipment
  • Power supplies and adapters
  • Data acquisition systems
  • Instrumentation and process control
  • Automotive electronics
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the NCP431AVSNT1G voltage reference meets the stringent requirements of modern electronic systems, providing reliable performance for a wide array of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2227 $50.1075
550+ $0.1827 $100.4850
850+ $0.1770 $150.4500
1,170+ $0.1713 $200.4210
1,510+ $0.1656 $250.0560
2,025+ $0.1485 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,001 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess