EN
  • EN
  • DE

MAX7412CPA+

Part No MAX7412CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin PDIP N / IC FILTER LOWPASS 5TH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786982-MAX7412CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7412
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7412CPA+ CAD Model

Description

Maxim Integrated MAX7412CPA+ 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7412CPA+ is a compact, high-performance 8th-order lowpass elliptic filter from Maxim Integrated, designed to provide advanced signal processing capabilities with minimal external components. This switched-capacitor filter operates with a single +5V supply, making it an ideal choice for a wide range of applications in the signal processing domain.

With a fixed frequency response that is factory-tuned at 50kHz, the MAX7412CPA+ offers a sharp cutoff characteristic that is essential for applications requiring precise filtering. The elliptic response of the filter provides excellent selectivity and fast rolloff, which is beneficial for rejecting unwanted high-frequency noise while maintaining the integrity of the desired signal.

One of the key features of the MAX7412CPA+ is its user-friendly interface. It includes a clock input that allows users to adjust the cutoff frequency by applying an external clock, or by using the optional clock oscillator that is built into the device. This flexibility ensures that the filter can be easily integrated into a variety of designs without the need for complex configuration.

The MAX7412CPA+ is housed in a compact 8-pin DIP package, which makes it easy to implement in space-constrained applications. Its low power consumption is an added advantage for portable and battery-operated devices, where power efficiency is crucial.

Applications for the MAX7412CPA+ are diverse and include data acquisition systems, anti-aliasing filters, digital signal processing, audio processing, and communication systems. Its robust design ensures reliable performance even in harsh industrial environments, making it a preferred choice for designers looking for a high-quality, reliable filter solution.

Maxim Integrated's commitment to quality means that the MAX7412CPA+ is manufactured to the highest standards, ensuring that each device meets the rigorous demands of professional-grade electronics. For engineers and designers looking to enhance their signal processing capabilities with a reliable, easy-to-use filter, the MAX7412CPA+ is an excellent choice.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess