EN
  • EN
  • DE

FE2X03-3-3NL

Part No FE2X03-3-3NL
Manufacturer Pulse
Catalog OEM Souring
Description THT Supprssion Choke 3300uH .215Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467657-FE2X03-3-3NL
Manufacturer Pulse
Package Tube
Product Status Active
Number of Lines 2
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 215mOhm
Voltage Rating - AC 250V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Through Hole
Size / Dimension 0.705" L x 0.705" W (17.91mm x 17.91mm)
Height (Max) 0.508" (12.90mm)
Package / Case Horizontal, 4 PC Pin
Ultra Librarian 3D Model Ultra Librarian FE2X03-3-3NL CAD Model

Description

The FE2X03-3-3NL from Pulse Electronics is a high-quality suppression choke designed to excel in filtering and mitigating noise in electrical circuits. With a towering inductance of 3300uH and a low resistance of .215Ohms, this component stands out for its efficiency in enhancing the performance of power supply units, audio equipment, and other sensitive electronic devices. Its through-hole mounting style ensures a secure and reliable connection, fundamental for maintaining stability and performance over the product's lifetime. The FE2X03-3-3NL is adept at preventing electromagnetic interference (EMI), a crucial feature for maintaining the integrity of complex electronic systems in an increasingly noise-filled environment. This makes it particularly suitable for applications requiring high levels of signal purity and minimal distortion. With its robust design and exceptional noise suppression capabilities, the FE2X03-3-3NL is a testament to Pulse Electronics' commitment to providing high-quality, reliable components that meet the stringent demands of today's electronic industry.

You May Also Be Interested in

Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess