Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX7411
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706375-MAX7411EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7411EPA+ CAD Model

Description

The MAX7411EPA+ is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. Manufactured by Maxim Integrated, this compact and efficient integrated circuit is designed to operate with a single +5V power supply, making it suitable for a wide range of electronic devices and systems.

Key Features

  • Filter Type: 5th-order, lowpass, elliptic filter
  • Operating Voltage: Single +5V supply
  • Frequency Response: Defined by external clock
  • Clock-Tunable Cutoff Frequency: Allows for flexibility in design
  • Low Power Consumption: Ideal for battery-operated devices
  • High Selectivity: Excellent for rejecting unwanted signals
  • On-Chip Clock Oscillator: External clocking is optional
  • Package Type: 8-Pin PDIP (EPA+)

Applications

The MAX7411EPA+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio and video signal processing
  • Communication systems
  • ADC/DAC filtering
  • Industrial control systems
  • Medical equipment

Design and Integration

With its easy-to-use 8-pin PDIP package, the MAX7411EPA+ simplifies the design process for engineers. Its clock-tunable filter characteristic allows for precise frequency control, which can be adjusted to meet the specific needs of the application. The integrated chip also provides a sharp roll-off beyond the cutoff frequency, ensuring that unwanted frequencies are effectively attenuated.

The on-chip oscillator reduces the need for external components, while the option for external clocking provides additional flexibility for system integration. The MAX7411EPA+ is designed for reliability and performance, offering a robust solution for complex filtering requirements in both commercial and industrial environments.

You May Also Be Interested in

Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
ECAD model for HSP43124SC-45Z
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX268AENG
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Analog Devices Inc.
IC FILTER 256KHZ LOWPASS 16SSOP / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 256kHz 16-SSOP
Lowest to $15.7969
ECAD model for LTC1563-2IGN#TRPBF
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Rohm Semiconductor
Band-pass filter for spectrum analyzer
Lowest to $12.2310
ECAD model for BA3834F
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $14.3072
ECAD model for LTC1064CS
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $129.5523
ECAD model for LTC1067-50IGN#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention