The AD783JQ is a high-performance sample-and-hold amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This component is ideal for applications requiring precise signal acquisition and retention for subsequent processing, making it perfect for data conversion, signal processing, and industrial control systems.
Key Features
- High Accuracy: The AD783JQ offers exceptional hold mode performance, with a low droop rate and aperture jitter, ensuring signal integrity is maintained over time.
- Fast Acquisition Time: With a swift acquisition time, this sample-and-hold amplifier can quickly capture the input signal, making it suitable for high-speed applications.
- Wide Bandwidth: The device features a wide bandwidth that allows it to handle a broad range of input frequencies without compromising the quality of the sampled signal.
- Low Power Consumption: Designed for efficiency, the AD783JQ consumes minimal power, which is crucial for battery-operated devices and energy-conscious applications.
- Versatile Operating Range: It operates effectively over a wide temperature range, ensuring reliable performance in diverse environments.
Applications
The AD783JQ is versatile and can be used in various high-end applications, such as:
- Digital Signal Processing (DSP)
- Medical Imaging Systems
- Data Acquisition Systems
- Industrial Process Control
- Professional Audio Equipment
Technical Specifications
Parameter
Value
Acquisition Time
Typically 1.5 µs
Hold Mode Droop Rate
2 mV/ms
Aperture Jitter
10 ps
Operating Temperature Range
-40°C to +85°C
Power Supply
±5V to ±15V
For engineers and designers looking for a reliable sample-and-hold amplifier that delivers precision and speed, the AD783JQ from Analog Devices Inc. is an excellent choice. Its robust feature set ensures it meets the rigorous demands of advanced electronic systems.