EN
  • EN
  • DE

MAX7407ESA+

Part No MAX7407ESA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 10KHZ LOWPASS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX7407
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 706366-MAX7407ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7407ESA+ CAD Model

Description

Maxim Integrated MAX7407ESA+ 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7407ESA+ from Maxim Integrated is a highly sophisticated and efficient 8th-order lowpass elliptic switched-capacitor filter that significantly attenuates frequencies above the Nyquist frequency. This component is part of a family of filters that provide high-performance solutions for noise reduction in a wide range of applications, such as anti-aliasing for data acquisition systems, signal processing, and various communications equipment.

Designed with precision and convenience in mind, the MAX7407ESA+ operates from a single +5V supply, making it an ideal choice for many electronics systems. The device features a fixed frequency response that is factory-tuned at Maxim Integrated, ensuring consistent performance across all units. This filter is characterized by a sharp roll-off and excellent stopband attenuation, which is a hallmark of elliptic filter designs.

The MAX7407ESA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, making it a preferred option for designers looking to optimize their board layout. The filter's switched-capacitor design eliminates the need for external components, such as resistors and capacitors, which are typically required for discrete filter implementations. This integration not only saves space but also reduces the complexity of the circuit design.

Thanks to its clock-tunable feature, the MAX7407ESA+ provides flexibility in setting the cutoff frequency. This can be accomplished by adjusting the external clock frequency, which can be supplied by a crystal oscillator or any other clock source. The filter's clock-to-corner frequency ratio is fixed, ensuring stable filter characteristics.

Overall, the MAX7407ESA+ is a robust and reliable component that offers excellent filtering capabilities for applications requiring high precision and minimal signal distortion. Its ease of use, combined with high performance, makes it an excellent choice for engineers and designers looking to enhance their systems with superior signal processing capabilities.

You May Also Be Interested in

Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess