EN
  • EN
  • DE

MAX7403ESA+T

Part No MAX7403ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 10KHZ LOWPASS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX7403
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706364-MAX7403ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7403ESA+T CAD Model

Description

Product Overview: Maxim Integrated MAX7403ESA+T

The MAX7403ESA+T from Maxim Integrated is a sophisticated 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of signal conditioning in data acquisition systems. This compact component is designed to provide a precise filtering solution, making it an ideal choice for applications requiring a sharp roll-off and low noise performance.

Key Features

  • Filter Type: The device implements an 8th-order elliptic lowpass filter which provides a sharper roll-off compared to Butterworth and Chebyshev filters.
  • Operating Frequency: The MAX7403ESA+T operates with a clock frequency range that is 50 times the cutoff frequency, ensuring flexibility in a variety of applications.
  • Low Noise: It is designed to offer low noise performance, making it suitable for precision data systems.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Supply Voltage: It operates from a single +5V supply voltage, simplifying the power supply design.
  • Package: The MAX7403ESA+T comes in a small 8-pin SOIC package, which is perfect for space-constrained applications.

Applications

The MAX7403ESA+T is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning for medical instrumentation
  • Audio signal processing
  • Communication systems
  • Industrial process controls

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7403ESA+T is no exception. It is built to meet high standards, ensuring stable performance and longevity in your application. Whether you're designing a sophisticated medical device or an industrial control system, you can trust this filter to deliver consistent results.

With its advanced filtering capabilities, low power consumption, and compact form factor, the MAX7403ESA+T stands out as a superior choice for designers looking to enhance their signal processing systems without compromising on space or power efficiency.

You May Also Be Interested in

Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5135 $61.5405
6+ $16.8316 $100.9896
10+ $16.3056 $163.0560
13+ $15.7796 $205.1348
17+ $15.2536 $259.3112
22+ $13.6756 $300.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess