EN
  • EN
  • DE

MAX7411CPA+

Part No MAX7411CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin PDIP N / IC FILTER LOWPASS 5TH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786980-MAX7411CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7411
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7411CPA+ CAD Model

Description

Maxim Integrated MAX7411CPA+ 5th-Order Lowpass Elliptic Filter

The MAX7411CPA+ is a high-performance, 5th-order lowpass elliptic filter that is expertly designed by Maxim Integrated to meet a wide range of filtering requirements. This innovative component operates from a single +5V supply, making it an ideal choice for various applications that require precise signal processing with minimal power consumption.

With its fixed cutoff frequency set at 30kHz, the MAX7411CPA+ ensures that unwanted high-frequency noise and signals are effectively attenuated, allowing only the desired frequency components to pass through. This makes it exceptionally useful in audio processing, data acquisition, and communication systems where signal integrity is paramount.

The device features a low output noise and a high degree of linearity, which is crucial for maintaining the integrity of the filtered signal. Its low distortion characteristics are particularly beneficial in applications such as anti-aliasing prior to analog-to-digital conversion or in smoothing signals post digital-to-analog conversion.

One of the standout features of the MAX7411CPA+ is its user-friendly design. It comes in an 8-pin DIP package, which simplifies the integration process into existing circuit designs. The filter requires no external components, which not only saves board space but also reduces the complexity of the design and the potential for component mismatches that can affect filter performance.

Furthermore, the MAX7411CPA+ boasts a sharp rolloff characteristic beyond the cutoff frequency, ensuring that the transition from passband to stopband is swift and efficient. This sharp transition is particularly important in applications where the separation of adjacent frequency bands is critical.

In summary, the Maxim Integrated MAX7411CPA+ is a robust and reliable lowpass filter that offers superior performance for a wide range of applications. Its ease of use, combined with its high-quality filtering capabilities, makes it an excellent choice for designers and engineers looking to enhance their signal processing systems.

Key Features:

  • 5th-order lowpass elliptic filter
  • Fixed 30kHz cutoff frequency
  • Single +5V supply operation
  • Low output noise and high linearity
  • No external components required
  • 8-pin DIP package for easy integration
  • Sharp rolloff characteristic

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9572 $59.9144
5+ $24.5807 $122.9035
8+ $23.8126 $190.5008
11+ $23.0446 $253.4906
13+ $22.2765 $289.5945
18+ $19.9723 $359.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess