Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications I2C
Number of Channels 1
Max On Resistance 24 Ohm
Single Supply Voltage (V+) 2.3 V to 5.5 V
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 003257-MAX7369EUP+
Ultra Librarian 3D Model Ultra Librarian MAX7369EUP+ CAD Model

Description

Maxim Integrated's MAX7369EUP+ Key Features

The MAX7369EUP+ from Maxim Integrated is a robust and versatile I/O port expander, designed to facilitate the seamless integration of additional I/O ports into a system with a limited number of GPIOs. This device is particularly useful in applications where board space is at a premium and the expansion of input/output capabilities is necessary without a significant increase in footprint.

Expand Your System's Capabilities

With the MAX7369EUP+, systems can easily expand their I/O port count, allowing for the addition of more sensors, buttons, LEDs, or other peripherals. This is achieved via a simple two-wire I²C-compatible serial interface, which enables communication with the expander, thereby minimizing the need for extensive rewiring or complex hardware changes in the existing system architecture.

Designed for Flexibility

The device's flexibility is one of its standout features. It supports both hot insertion and power-on reset, which means it can be added to a system without the need to power down, and it will initialize reliably upon startup. Additionally, the MAX7369EUP+ offers built-in level shifting, which allows it to interface with different logic levels, making it an ideal choice for mixed-voltage systems.

Robust Performance in a Compact Package

Encased in a compact TSSOP-20 package, the MAX7369EUP+ is not only space-efficient but also boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. This makes it suitable for industrial applications where temperature extremes are common.

Key Specifications

  • I²C-Compatible Serial Interface
  • 16 I/O Ports Configurable as Inputs or Outputs
  • Integrated Level Shifting
  • Hot Insertion and Power-On Reset Features
  • Compact TSSOP-20 Package
  • Operating Temperature Range: -40°C to +85°C

Whether you're designing a complex industrial control system or a consumer electronics product, the MAX7369EUP+ offers a practical solution for I/O expansion, providing both the performance and the reliability that designers have come to expect from Maxim Integrated's products.

You May Also Be Interested in

Diodes Incorporated
IC VIDEO SWITCH HDMI 52TQFN / Video Switch IC 1 Channel 52-TQFN (3.5x9)
Lowest to $2.3725
ECAD model for PI3WVR12612ZLE
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $150.4478
ECAD model for VSC7546-V/5CC
Maxim Integrated
IC MULTIPLEXER 8X1 24TSSOP
Lowest to $10.6217
ECAD model for MAX7357EUG+
Harris Corporation
CROSS POINT SWITCH, 4 CHANNEL, / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
ECAD model for HA4314BCA
Diodes Incorporated
IC MUX/DEMUX 2:4 42TQFN
Lowest to $7.0384
ECAD model for PI3DBS12412AZHE
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.3115
ECAD model for PI3WVR648GEAEX
Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D
Broadcom Limited
IC PCI EXPRESS SWITCH 324-FCBGA / Switch IC Channel
Need more? Email Us
ECAD model for PEX8612-BB50RBC G
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7153 $66.8754
43+ $3.0477 $131.0511
66+ $2.9533 $194.9178
91+ $2.8576 $260.0416
118+ $2.7618 $325.8924
157+ $2.4772 $388.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention