EN
  • EN
  • DE

VSC7113XJW

Part No VSC7113XJW
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32QFN  /  Telecom IC Signal Conditioner 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Signal Conditioner
Number of Circuits 2
Voltage - Supply 2.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number VSC7113
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1104234-VSC7113XJW
Ultra Librarian 3D Model Ultra Librarian VSC7113XJW CAD Model

Description

Microchip Technology's VSC7113XJW: A High-Performance Signal Integrity Solution

The VSC7113XJW from Microchip Technology is a state-of-the-art signal conditioning and retiming product designed for high-speed communication systems. This device is specifically engineered to enhance signal integrity for data rates up to 12.5 Gbps. With its advanced features and robust performance, the VSC7113XJW is an ideal solution for applications in data centers, enterprise networking, and high-performance computing environments.

The VSC7113XJW offers a versatile range of functions including signal conditioning, retiming, and adaptive equalization. Its built-in Clock Data Recovery (CDR) unit ensures reliable data transmission by eliminating jitter and timing errors, thus providing a clean and stable data stream. The device's programmable equalization and output swing capabilities enable it to compensate for signal loss across various media types, such as copper cables and backplanes.

Designed with flexibility in mind, the VSC7113XJW supports a wide variety of data protocols and standards. This makes it a highly adaptable solution for multiple applications, including 10 Gigabit Ethernet, Fibre Channel, and InfiniBand. Its low power consumption and small form factor package contribute to a reduced system footprint and energy savings, which are critical considerations in today's eco-conscious market.

Key features of the VSC7113XJW include:

  • Support for data rates up to 12.5 Gbps
  • Integrated CDR for jitter cleaning and timing error correction
  • Programmable equalization and output swing for optimal signal integrity
  • Compatibility with multiple high-speed data protocols and standards
  • Low power consumption for energy-efficient operation
  • Compact package for space-constrained applications

The VSC7113XJW is a testament to Microchip Technology's commitment to providing innovative solutions that address the challenges of high-speed data communication. Whether it's for upgrading existing infrastructure or designing new systems, the VSC7113XJW delivers the performance and reliability needed to maintain seamless connectivity in the most demanding environments.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess