EN
  • EN
  • DE

MAX7366ASWJ+

Part No MAX7366ASWJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706345-MAX7366ASWJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7366ASWJ+ CAD Model

Description

Maxim Integrated MAX7366ASWJ+ Product Overview

The MAX7366ASWJ+ from Maxim Integrated is a highly versatile, low-voltage I/O expander that is designed to serve a wide range of applications requiring interface expansion. This device is particularly useful for systems with limited GPIOs, such as microcontrollers or embedded systems, where additional inputs and outputs are needed for interfacing with switches, sensors, LEDs, and other peripherals.

Key Features

  • Flexible I/O Expansion: The MAX7366ASWJ+ provides 16 I/O ports that can be individually configured as either inputs or outputs, giving designers the flexibility to adapt to various application requirements.
  • Integrated LED Drivers: Each output is equipped with constant-current LED drivers, making it ideal for controlling indicator lights or user interface elements without the need for additional components.
  • Low Power Consumption: This device is optimized for power-sensitive applications, featuring a low operating current and a standby current of just 1µA, which helps in extending battery life in portable devices.
  • Wide Operating Voltage Range: It operates over a 1.65V to 3.6V range, ensuring compatibility with various logic levels and making it suitable for both 3.3V and 1.8V systems.
  • Built-in Debounce: The I/O expander includes integrated debounce circuitry, which simplifies the design by eliminating the need for external debounce components for switch inputs.
  • Easy Communication: It communicates with the host controller via an I²C-compatible serial interface, allowing for easy integration into existing designs.
  • Robust Protection Features: The MAX7366ASWJ+ includes over-temperature protection and under-voltage lockout, enhancing the reliability and longevity of the end application.

Applications

The MAX7366ASWJ+ is ideal for a wide array of applications, including:

  • Mobile devices
  • Portable instrumentation
  • Industrial controls
  • Consumer electronics
  • Automotive modules

With its compact package and comprehensive feature set, the MAX7366ASWJ+ is an excellent solution for designers looking to expand the capabilities of their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess