EN
  • EN
  • DE

MAX6604ATA+TW

Part No MAX6604ATA+TW
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DDR MEMORY 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -20°C ~ 125°C
Accuracy ±3°C(Maximum)
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -20°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 705681-MAX6604ATA+TW
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6604
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6604ATA+TW CAD Model

Description

Product Overview: MAX6604ATA+TW from Maxim Integrated

The MAX6604ATA+TW is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring in a compact package. This sensor is ideal for a variety of applications including portable devices, industrial systems, medical equipment, and any application where precise temperature control is necessary.

Featuring a small 8-pin TDFN package, the MAX6604ATA+TW offers a space-saving solution for designs where board space is at a premium. The sensor operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliability and performance across diverse environments.

With its built-in bandgap temperature sensor, the MAX6604ATA+TW delivers an analog output voltage that is proportional to the temperature, with a linear temperature coefficient of 11.9mV/°C. This analog output can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to a microcontroller with an ADC input for digital processing.

The device boasts excellent accuracy, typically ±1°C from 0°C to +70°C, while still maintaining a low supply current, making it an energy-efficient choice for battery-operated devices. It also supports a supply voltage range from 2.7V to 5.5V, providing flexibility in system design and compatibility with a variety of power sources.

Additional features of the MAX6604ATA+TW include a shutdown mode to conserve power when not in active use, and a quick response time to temperature changes. Its robust design ensures stable operation even under adverse conditions, making it a reliable component for critical temperature monitoring tasks.

Maxim Integrated is known for its high-quality and innovative integrated circuits, and the MAX6604ATA+TW is no exception. It is a testament to their commitment to providing solutions that meet the stringent requirements of modern electronic systems. Whether you're designing a complex industrial system or a simple consumer gadget, the MAX6604ATA+TW temperature sensor stands ready to deliver precise temperature data with minimal power consumption.

You May Also Be Interested in

Texas Instruments
Lowest to $23.4503
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $2.3459
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess