Maxim Integrated MAX7347AEE+ Overview
The MAX7347AEE+ from Maxim Integrated is a highly versatile and efficient key-switch controller designed to simplify the design of low-voltage, battery-powered systems. This advanced integrated circuit (IC) features a built-in microprocessor interface and is ideal for applications that require multiple push-button inputs, such as mobile devices, portable media players, and other compact electronic gadgets.
Key Features
- Multiple Key Inputs: The MAX7347AEE+ supports up to 10 individual key inputs, which allows for a wide range of user interface options without the need for multiple ICs.
- Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with a very low quiescent current, making it suitable for battery-operated devices.
- Adjustable Key Debounce: The IC comes with an adjustable debounce time, ensuring that accidental presses or mechanical noise do not result in false keypress detections.
- Interrupt Output: An interrupt output signal is provided to alert the host microprocessor of a keypress event, allowing for efficient power management by waking the system only when necessary.
- Rotary Encoder Support: The MAX7347AEE+ also supports rotary encoders, providing additional user interface options for volume control or menu navigation.
Technical Specifications
- Operating Voltage Range: 1.62V to 3.6V
- Communication Interface: I²C-Compatible Serial Interface
- Package Type: 16-Pin QSOP
- Temperature Range: -40°C to +85°C
Applications
The MAX7347AEE+ is highly suited for a range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Remote Controls
- Handheld Gaming Devices
With its robust feature set and compact form factor, the MAX7347AEE+ from Maxim Integrated is an excellent choice for designers looking to enhance the user interface experience while maintaining low power consumption in their portable electronic designs.