Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24LC16B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323431-24LC16BHT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24LC16BHT-E/MNY CAD Model

Description

Microchip Technology 24LC16BHT-E/MNY

The 24LC16BHT-E/MNY is a high-performance, 16-Kbit serial Electrically Erasable PROM (EEPROM) from the industry-leading manufacturer, Microchip Technology. This EEPROM device is designed for advanced data storage solutions in a wide range of applications, from industrial and automotive systems to consumer electronics and telecommunications.

Key Features:

  • Memory Size: 16 Kbit (2,048 x 8 bits)
  • Interface: I2C (2-Wire Serial Interface)
  • Speed: Supports standard and fast I2C protocol modes
  • Operating Voltage: 2.5V to 5.5V, catering to a variety of system voltage requirements
  • Temperature Range: Extended temperature range (-40°C to +125°C), making it suitable for harsh environmental conditions
  • Write Cycle Time: Fast write cycle times of 5 ms max, allowing for efficient data management
  • Endurance: High reliability with 1 million erase/write cycles and data retention of over 200 years
  • Packaging: Available in an 8-lead TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant
  • Software Write Protection: Features a write protect pin to prevent inadvertent writes

Applications:

The 24LC16BHT-E/MNY EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Portable consumer devices
  • Medical devices
  • Smart cards and identification systems
  • Networking and telecommunications equipment

Why Choose the 24LC16BHT-E/MNY?

Choosing the 24LC16BHT-E/MNY for your data storage needs ensures that you benefit from Microchip Technology's commitment to quality and reliability. With its robust temperature range, high endurance, and compatibility with standard I2C communication protocols, this EEPROM is an excellent choice for systems that require stable and long-lasting memory solutions.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for 5962-3829407MXA
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1513KV18-333BZXC
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1414TV18-200BZXC
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention