EN
  • EN
  • DE

MAX731EWE-T

Part No MAX731EWE-T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer Maxim Integrated
Win Source Part Number 312066-MAX731EWE-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX731EWE-T CAD Model

Description

Introducing the MAX731EWE-T Voltage Converter from Maxim Integrated

The MAX731EWE-T is a cutting-edge DC-DC voltage converter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to meet the demanding requirements of a wide array of electronic devices, providing a reliable and efficient power management solution.

The MAX731EWE-T is part of the MAX731 series and comes in a compact surface-mount package, making it an ideal choice for space-constrained applications. It is specifically designed to convert a higher voltage input to a lower voltage output with exceptional efficiency and accuracy. This makes it a perfect fit for battery-powered devices, portable electronics, and other systems where power efficiency is paramount.

Key Features of the MAX731EWE-T:

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to tailor the output to meet specific requirements of the target application.
  • High Efficiency: With its advanced design, the MAX731EWE-T achieves high conversion efficiency, which helps to extend battery life and reduce thermal stress on system components.
  • Low Quiescent Current: The converter operates with a low quiescent current, further enhancing its suitability for battery-operated devices where power conservation is critical.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, protecting both the converter and the system from potential damage due to overheating.
  • Robust Design: The MAX731EWE-T is designed to withstand harsh operating conditions, making it a reliable choice for industrial and automotive applications.

With its versatile performance characteristics, the MAX731EWE-T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next project. Whether it's for consumer electronics, medical devices, or any other application requiring efficient voltage conversion, the MAX731EWE-T delivers the performance and reliability that today's engineers demand.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer service team to ensure the MAX731EWE-T meets your project's specific needs.

You May Also Be Interested in

NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess