EN
  • EN
  • DE

MAX7311ETG-TS

Part No MAX7311ETG-TS
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer Maxim Integrated
Win Source Part Number 312063-MAX7311ETG-TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7311ETG-TS CAD Model

Description

Maxim Integrated MAX7311ETG-TS Product Overview

The MAX7311ETG-TS from Maxim Integrated is a sophisticated I/O port expander designed to provide seamless integration and expansion capabilities for microcontroller-based systems. This component is particularly suited for applications where additional I/O ports are required, and space is at a premium.

The MAX7311ETG-TS operates via a two-wire I²C-compatible serial interface, which allows for easy communication with most microcontrollers. With this interface, the device can be connected to the microcontroller without the need for numerous GPIO pins, thus simplifying design and saving valuable board space.

This port expander features 16 I/O ports which can be individually configured as either inputs or outputs. This level of flexibility makes the MAX7311ETG-TS ideal for a wide range of applications, including industrial control systems, home automation, and any other system that requires additional I/O capability.

One of the key attributes of the MAX7311ETG-TS is its built-in power-on reset function. This ensures that the I/O ports are configured as inputs after power-up, preventing any unintended outputs that could potentially cause damage to the device or other components in the system.

The device supports an input voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V logic levels. This versatility is beneficial for mixed-voltage systems and allows for easy integration with various microcontrollers and digital systems.

Additionally, the MAX7311ETG-TS provides an interrupt output feature. This feature is particularly useful for alerting the host microcontroller when an input state changes, allowing for efficient software polling and power management.

The MAX7311ETG-TS is available in a compact 24-pin TQFN package, which is not only space-efficient but also offers excellent thermal performance. This makes the device suitable for use in environments with space constraints and thermal challenges.

In summary, the MAX7311ETG-TS from Maxim Integrated is a highly versatile and reliable solution for expanding I/O capabilities in a broad range of electronic systems. Its ease of use, combined with its compact form factor, makes it an excellent choice for designers looking to enhance their applications with additional I/O ports.

You May Also Be Interested in

NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess