EN
  • EN
  • DE

MAX7311ATG-T

Part No MAX7311ATG-T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 073993-MAX7311ATG-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7311ATG-T CAD Model

Description

Maxim Integrated MAX7311ATG-T I/O Expander

The MAX7311ATG-T from Maxim Integrated is a versatile I/O expander designed to provide additional I/O capabilities to microcontrollers in a compact and efficient package. This integrated circuit (IC) is particularly useful in applications where there is a need to control a large number of input/output lines without overburdening the main processor or when there are not enough I/O pins available on the microcontroller itself.

With the MAX7311ATG-T, designers can benefit from the 16-bit I/O port expander capabilities, which operate with an I2C-compatible serial interface. This feature allows for easy and straightforward communication with most microcontrollers, making it an excellent choice for system integration. The device operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.

The IC is equipped with an interrupt output feature, which can be configured to alert the host microcontroller of any input changes without the need for constant polling. This not only simplifies the software design but also helps in reducing the overall power consumption of the system, making the MAX7311ATG-T an energy-efficient solution.

The MAX7311ATG-T comes in a TQFN (Thin Quad Flat No leads) package, which is known for its small footprint and low profile. The package type is indicated by the 'TG' suffix in the product name, and the 'T' at the end signifies that the IC is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

Maxim Integrated ensures that the MAX7311ATG-T is designed with robustness in mind. It features built-in power-on reset (POR) and low standby current, which enhances the reliability of the system it's integrated into. This I/O expander is ideal for applications such as portable devices, servers, industrial control systems, and any other system that requires additional I/O lines with minimal design complexity.

In summary, the MAX7311ATG-T from Maxim Integrated is a high-performance, reliable, and easy-to-use I/O expander that provides a cost-effective solution for expanding the I/O capabilities of microcontroller-based systems.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess