EN
  • EN
  • DE

SD394EVK/NOPB

Part No SD394EVK/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function Cable Equalizer
Embedded No
Utilized IC / Part LMH0394
Primary Attributes 3Gbps HD/SD SDI
Supplied Contents Board(s)
Base Product Number SD394
Other Names SD394EVKNOPB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1284387-SD394EVK/NOPB
Ultra Librarian 3D Model Ultra Librarian SD394EVK/NOPB CAD Model

Description

Product Overview: SD394EVK/NOPB

The SD394EVK/NOPB is a high-performance evaluation kit developed by Texas Instruments, designed to showcase the capabilities of the SD394 series of integrated circuits. This evaluation kit serves as a robust platform for engineers and developers to test and analyze the performance of the SD394 high-speed differential receiver and transmitter in various applications.

Key Features

  • High-Speed Data Transmission: The SD394 series is optimized for high-speed data transmission, making it an ideal choice for applications that require rapid data exchange such as telecommunications, data acquisition, and video processing.
  • Differential Signaling: Utilizes differential signaling to minimize the effects of electromagnetic interference (EMI) and crosstalk, thereby enhancing signal integrity over longer distances.
  • Adjustable Equalization: Features adjustable equalization settings to compensate for signal degradation over long cable lengths, ensuring reliable data transmission even in challenging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the SD394 series consumes low power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Evaluation Kit: The SD394EVK/NOPB evaluation kit includes all necessary hardware and software to facilitate easy testing and development, allowing for a seamless evaluation process.

Applications

The SD394EVK/NOPB is versatile and can be used in a wide range of applications, including:

  • High-definition video transmission systems
  • Telecommunication infrastructure
  • Professional video editing and broadcasting equipment
  • Industrial control systems
  • Medical imaging devices

Technical Specifications

The evaluation kit is equipped with the following technical specifications:

  • Support for multi-gigabit data rates
  • Integrated signal conditioning features
  • Comprehensive test points for signal monitoring
  • Onboard connectors for easy interfacing with external equipment
  • Compatibility with various Texas Instruments development tools

The SD394EVK/NOPB from Texas Instruments is a comprehensive evaluation platform that provides developers with the tools needed to rapidly prototype and test high-speed data transmission systems. Its advanced features and robust design make it an essential tool for engineers working on cutting-edge electronic designs.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess