EN
  • EN
  • DE

M36W0R6050T1ZAQF1

Part No M36W0R6050T1ZAQF1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754569-M36W0R6050T1ZAQF1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6050T1ZAQF1 CAD Model

Description

Product Overview: M36W0R6050T1ZAQF1

The M36W0R6050T1ZAQF1 is a cutting-edge multi-memory product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This device is part of ST's Multiple Memory Products (MMP) portfolio, which combines the benefits of non-volatile memory with the flexibility of RAM in a single package.

Key Features

  • Memory Size: The product features a substantial memory capacity, making it suitable for applications that require ample storage space for firmware, parameters, or data logging.
  • Memory Type: It incorporates a combination of NOR Flash memory and PSRAM (Pseudo SRAM), offering a balance between the non-volatile storage of critical data and the high-speed access of volatile memory.
  • Access Speed: The device provides fast read and write speeds, which is essential for applications with real-time computing requirements.
  • Package: It comes in a highly compact package, allowing for space-saving PCB designs and is ideal for portable or miniaturized electronic devices.
  • Supply Voltage: The M36W0R6050T1ZAQF1 operates at a standard voltage, ensuring compatibility with a wide range of microcontrollers and digital ICs.
  • Temperature Range: This product is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications where environmental conditions can be challenging.

Applications

The versatility of the M36W0R6050T1ZAQF1 makes it an excellent choice for a myriad of applications. It is particularly well-suited for use in embedded systems, automotive electronics, industrial control units, and portable devices where the combination of non-volatile and volatile memory within a single chip can streamline design and improve performance. Its robust design ensures reliability and longevity, even in harsh operating conditions.

Quality and Reliability

As with all STMicroelectronics products, the M36W0R6050T1ZAQF1 is manufactured to the highest quality standards. The product has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance that customers have come to expect from STMicroelectronics.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess