EN
  • EN
  • DE

MAX7310AEE

Part No MAX7310AEE
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description MULTI-PORT I/O EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain
Current - Output Source/Sink 18mA, 30mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632160-MAX7310AEE
Ultra Librarian 3D Model Ultra Librarian MAX7310AEE CAD Model

Description

Maxim Integrated's MAX7310AEE: A Versatile I/O Port Expander

The MAX7310AEE is a highly efficient, 16-port I/O expander from Maxim Integrated, designed to provide a simple solution for adding more I/O ports to microcontroller-based systems. This powerful component is particularly useful in applications where board space is at a premium, and additional I/O ports are necessary.

The MAX7310AEE operates through the industry-standard I²C serial interface, enabling easy communication with most microcontrollers. With this interface, the device can be integrated into a system with minimal wiring, which simplifies the design and reduces the overall footprint. The I²C interface supports both 400kHz fast-mode and 1.7MHz high-speed mode, providing flexibility in communication speed according to the needs of the application.

Each of the 16 I/O ports on the MAX7310AEE can be individually configured as either an input or output, making it an adaptable solution for various design requirements. The ports are also equipped with high-current drive capability, and over-current protection, ensuring reliability and robustness in operation. Additionally, the device features built-in pull-up resistors on the I/O lines, which can be enabled or disabled as needed.

The MAX7310AEE offers an extended operating voltage range from 2.7V to 5.5V, allowing it to be used in a wide array of applications, from battery-powered devices to industrial control systems. It also boasts an extended temperature range, making it suitable for harsh environments.

In terms of packaging, the MAX7310AEE comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. This device is perfect for designers looking to expand the I/O capabilities of their microcontroller systems without incurring the cost and complexity of adding another microcontroller.

Overall, the MAX7310AEE from Maxim Integrated is a versatile, reliable, and convenient solution for expanding I/O ports in a variety of electronic systems, offering ease of integration and robust performance.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0726 $54.6534
21+ $4.9827 $104.6367
32+ $4.8270 $154.4640
43+ $4.6713 $200.8659
56+ $4.5155 $252.8680
75+ $4.0484 $303.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess