Products specifications Report Issue?

Package Bulk
Product Status Active
1st Connector Type Plug, Right Angle
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Color Gray
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Ultra Librarian 3D Model Ultra Librarian XS2FA422D90F CAD Model

Description

NULL

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for 21M0200
Omron
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
ECAD model for XS3F-M8PVC4S2M
Omron
CIRC CBL 4POS RCPT TO PLUG 6.56'
Need more? Email Us
ECAD model for XS2W-D421-D81-SA
Alpha Wire
MINIM INTTHR TO MINIF 90DEG 16AW / Cable Assembly 10m 16AWG Circular to Circular 3 POS M-F Each
Need more? Email Us
ECAD model for PR03KW113 YL359
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1523476
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 0.66'
Need more? Email Us
ECAD model for 42-01033
ITT Cannon, LLC
CONN COUPLER 40A 240V 20FT CABLE
Need more? Email Us
ECAD model for J2CE4021-20
Conxall/Switchcraft
CBL 2POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Lowest to $26.1214
ECAD model for CARA62802P07990
Molex, LLC
CIRC CBL 3POS PLUG TO WIRE 1'
Need more? Email Us
ECAD model for 1200740058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention