EN
  • EN
  • DE

MAX9004EUB+

Part No MAX9004EUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 5.5V 10-Pin uMAX / IC OP AMP LP HI SPEED 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 787137-MAX9004EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9004
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9004EUB+ CAD Model

Description

The MAX9004EUB+ is a high-performance, low-power operational amplifier from Maxim Integrated, designed to provide precision and efficiency for a wide range of applications. This op-amp is particularly well-suited for portable and battery-powered devices due to its low voltage operation and power-saving features.

Key Features

  • Power Supply Range: The MAX9004EUB+ operates on a supply voltage range from 2.5V to 5.5V, making it versatile for use in various electronic circuits.
  • Low Quiescent Current: With a typical quiescent current of just 85μA, this op-amp is optimized for battery-operated devices, helping to extend battery life.
  • High Output Drive: Capable of driving 500Ω loads, the MAX9004EUB+ is able to handle a variety of demanding applications.
  • Rail-to-Rail Outputs: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful in low-voltage operations.
  • Low Input Bias Current: The device features a low input bias current of 1pA, making it ideal for high-impedance sensor applications and precision amplification.

Applications

The MAX9004EUB+ is suitable for a broad range of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Audio and signal processing

Package and Quality

The MAX9004EUB+ comes in a compact, 10-pin μMAX package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability of the MAX9004EUB+ through rigorous testing and quality control processes.

Conclusion

Overall, the MAX9004EUB+ operational amplifier is a robust, efficient solution for designers who require a balance between power consumption and performance. Its low-power operation, combined with high-precision capabilities, makes it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess