EN
  • EN
  • DE

MAX7300ANI

Part No MAX7300ANI
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC 2-WIRE INTRFC I/O EXP 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of I/O 20
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Max Frequency 400kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 207545-MAX7300ANI
Ultra Librarian 3D Model Ultra Librarian MAX7300ANI CAD Model

Description

The MAX7300ANI from Maxim Integrated is a highly versatile, low-voltage serial interfaced peripheral device designed to add more digital I/O ports to microcontrollers or microprocessors with a minimal number of pins. This integrated circuit is particularly useful for applications where additional I/Os are needed, and it is part of Maxim's range of port expanders and GPIOs that offer a variety of interface options and features.

Key Features

  • Expandable I/O Ports: The device provides up to 28 programmable I/O ports, which can be configured as either inputs or outputs, allowing for a flexible interface with various peripheral devices.
  • Serial Interface: It utilizes an I²C-compatible 2-wire serial interface, which operates at clock frequencies up to 400kHz, enabling easy communication with most microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX7300ANI features a low operating voltage ranging from 2.7V to 5.5V and includes a shutdown mode to minimize power consumption when not in use.
  • Transition Detection: The device includes a transition detection feature on selected inputs, which can notify the host microcontroller of changes without the need for constant polling.
  • Output Drive Capability: Each output can sink or source up to 20mA, making it suitable for directly driving LEDs or other low-power devices.

Applications

The MAX7300ANI is ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive control systems
  • Portable devices
  • Power management systems

Package and Quality

This device is offered in a 40-pin narrow plastic DIP (Dual In-line Package) encapsulated in a robust industry-standard package, ensuring reliable operation in a variety of environmental conditions. Maxim Integrated is known for its commitment to high-quality products, and the MAX7300ANI is no exception, providing reliable performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess