EN
  • EN
  • DE

FOD3180S

Part No FOD3180S
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Propagation Delay tpLH / tpHL (Maximum) 200ns, 200ns
Pulse Width Distortion (Maximum) 65ns
Rise / Fall Time 75ns, 55ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals cUL, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174977-FOD3180S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3180S CAD Model

Description

The FOD3180S is a high-performance, 2.5A output current, high-speed gate driver optocoupler manufactured by ON Semiconductor. It is designed to meet the stringent requirements of driving power MOSFETs and IGBTs in a variety of applications. This optocoupler provides electrical isolation between the input signal and the output gate drive, ensuring that high-voltage spikes do not affect the low-voltage control side of the circuit.

Features

  • High Output Current: Capable of delivering 2.5A peak output, making it suitable for driving large power devices.
  • High Speed: Offers fast propagation delays and short rise and fall times, which are critical for high-speed switching applications.
  • Wide Operating Vcc Range: Functions within a wide range of 15V to 30V, providing flexibility in various circuit configurations.
  • CMR (Common Mode Rejection): Excellent immunity to common mode transients with a minimum CMR of 20kV/μs.
  • Isolation Voltage: Certified to provide 3750Vrms for 1 minute, ensuring reliable operation in high isolation voltage applications.
  • Under Voltage Lock-Out Protection (UVLO): With hysteresis for enhanced performance and reliability.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic equipment.

Applications

The FOD3180S is ideal for a variety of applications where high-speed switching and electrical isolation are crucial. It is commonly used in:

  • Industrial inverters
  • Motor drives
  • Power supplies
  • DC-DC converters
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the FOD3180S is no exception. It is manufactured under strict quality control measures and is designed to meet stringent performance standards. Customers can rely on the FOD3180S to provide consistent, high-quality performance in their critical power management applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4778 $53.7336
28+ $3.6741 $102.8748
43+ $3.5593 $153.0499
59+ $3.4445 $203.2255
76+ $3.3297 $253.0572
101+ $2.9852 $301.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess