EN
  • EN
  • DE

LT6556IUF#PBF

Part No LT6556IUF#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 4.5 V ~ 12 V
Dual Voltage Supply ±2.25 V ~ 6 V
-3db Bandwidth 750MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 781604-LT6556IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6556
Introduction Date August 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6556IUF#PBF CAD Model

Description

Product Overview: LT6556IUF#PBF

The LT6556IUF#PBF is a high-speed, low-distortion, triple video amplifier integrated circuit (IC) from Linear Technology, a brand of Analog Devices renowned for its precision electronics components. This product is specifically designed to cater to the demanding requirements of high-performance video and imaging applications, offering an impressive bandwidth and drive capability while maintaining a low level of distortion and noise.

Key Features

  • High-Speed Performance: The LT6556IUF#PBF is capable of delivering a high slew rate and fast settling time, making it ideal for driving high-resolution video signals without compromising on the clarity and quality of the image.
  • Low Distortion: With its low harmonic distortion, this video amplifier ensures that the integrity of the video signal is maintained, resulting in a clean, crisp visual output.
  • Triple Amplifier Design: The triple amplifier configuration allows for the simultaneous processing of three separate video channels, such as RGB signals, making it a versatile choice for multi-channel video systems.
  • Adjustable Gain: The gain of each amplifier can be independently set via external resistors, providing flexibility to match the requirements of various video sources and displays.
  • Power Efficiency: The LT6556IUF#PBF is designed to operate with a low quiescent current, minimizing power consumption and heat generation within the system.

Applications

  • High-Definition Television (HDTV)
  • Video Projection Systems
  • Cable Set-Top Boxes
  • Video Distribution Amplifiers
  • Security and Surveillance Systems

The LT6556IUF#PBF comes in a compact QFN package, which allows for space-saving designs in densely packed electronic systems. Its robust design ensures reliable operation even in industrial temperature ranges, making it a suitable choice for both commercial and industrial video applications. Whether it's for a high-end home theater system or a critical video surveillance setup, the LT6556IUF#PBF from Linear Technology is engineered to deliver top-notch video performance where quality cannot be compromised.

You May Also Be Interested in

Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2509 $51.7707
55+ $1.8469 $101.5795
84+ $1.7892 $150.2928
116+ $1.7315 $200.8540
150+ $1.6738 $251.0700
200+ $1.5006 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess