EN
  • EN
  • DE

LTC1327CG#TRPBF

Part No LTC1327CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX EIA/TIA-562 3.3V 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 125142-LTC1327CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1327CG#TRPBF CAD Model

Description

LTC1327CG#TRPBF Product Overview

The LTC1327CG#TRPBF is a high-performance device from Linear Technology, designed to cater to the demanding needs of advanced digital communication systems. This product is a versatile, feature-rich interface transceiver that is well-suited for applications requiring reliable high-speed data transfer, such as industrial control systems, networking equipment, and data acquisition units.

Key Features and Benefits

  • Interface: The LTC1327CG#TRPBF provides an RS232/RS485/RS422 multiprotocol transceiver interface, allowing for flexible connectivity options and compatibility with a wide range of communication standards.
  • High-Speed Operation: It supports high-speed data rates, ensuring efficient and rapid data transmission for time-sensitive applications.
  • Low Power Consumption: This product is designed with power efficiency in mind, reducing the overall energy consumption of the systems it is integrated into, which is critical for battery-powered and energy-sensitive designs.
  • Robust Protection Features: The device includes built-in protection against electrical overstress (EOS) and electrostatic discharge (ESD), enhancing the longevity and reliability of the product under harsh environmental conditions.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments that experience extreme temperature variations.
  • Package: The LTC1327CG#TRPBF comes in a compact surface-mount package, which is ideal for space-constrained applications and allows for a more streamlined board design.

Applications

The versatility of the LTC1327CG#TRPBF makes it an excellent choice for a variety of applications that require reliable data transmission. It is commonly used in:

  • Industrial Control Systems
  • Networking Equipment
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology, known for their commitment to high-quality products, ensures that the LTC1327CG#TRPBF meets rigorous standards of performance and durability. Each device is thoroughly tested to guarantee it performs to specifications under varying conditions, providing designers with confidence in their system's communication capabilities.

Overall, the LTC1327CG#TRPBF is a robust, efficient, and versatile solution for a myriad of digital communication challenges, offering the reliability and performance expected from a leader in the field of analog integrated circuits.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4694 $62.3470
12+ $10.2310 $122.7720
18+ $9.9122 $178.4196
25+ $9.5923 $239.8075
32+ $9.2723 $296.7136
42+ $8.3137 $349.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess