EN
  • EN
  • DE

MAX7231CFIPL

Part No MAX7231CFIPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Triplexed LCD Decoder/Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214835-MAX7231CFIPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7231CFIPL CAD Model

Description

Maxim Integrated MAX7231CFIPL Product Overview

The MAX7231CFIPL from Maxim Integrated is a sophisticated, multi-function integrated circuit designed to offer a robust solution for interfacing with 7-segment numeric LED displays. This compact and efficient IC is part of Maxim's extensive family of display drivers, renowned for their reliability and ease of use.

Key Features

  • Serial Interface: The MAX7231CFIPL integrates a serial-interface that enables communication with microprocessors, reducing the number of pins required for display control and freeing up valuable I/O resources.
  • Drive Capability: This IC can drive up to 8-digit 7-segment LED displays, making it an ideal choice for applications requiring numeric output such as calculators, meters, and basic digital readouts.
  • Individual Digit Control: Each digit can be addressed individually, giving the user full control over the display content without affecting the other digits.
  • Intensity Control: It features adjustable brightness control, allowing the user to set the LED intensity to a suitable level for various lighting conditions.
  • Low Power Consumption: Designed for low power operation, the MAX7231CFIPL is suitable for battery-powered applications where power efficiency is crucial.
  • Digit and Segment Drivers: The IC includes on-chip BCD code-B decoders, multiplex scan circuitry, segment and digit drivers which can also be used for hexadecimal font for numeric displays.

Applications

The versatility of the MAX7231CFIPL makes it an excellent choice for a wide range of applications. It is particularly well-suited for portable instruments, panel meters, and anywhere a reliable and clear numeric display is needed. Its serial interface simplifies integration with microcontrollers and processors in embedded systems, making it a go-to solution for engineers and designers.

Package and Quality

Maxim Integrated packages the MAX7231CFIPL in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications. The product adheres to Maxim's commitment to high-quality standards, providing a reliable and durable solution for both commercial and industrial environments.

With its combination of features, the MAX7231CFIPL is a powerful component that simplifies the design process for developers looking to incorporate LED displays into their electronic projects.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess