EN
  • EN
  • DE

MAX7224KCWM

Part No MAX7224KCWM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706281-MAX7224KCWM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7224KCWM CAD Model

Description

Overview of Maxim Integrated's MAX7224KCWM

The MAX7224KCWM is a sophisticated digital interface IC designed by Maxim Integrated, renowned for its reliable and innovative semiconductor solutions. This component is particularly tailored for driving 7-segment numeric LED displays, offering a seamless and efficient way to manage complex display requirements without burdening the main processor.

Key Features

  • Integrated Multiplexing: The MAX7224KCWM includes an on-chip BCD code-B decoder and multiplex circuitry, which means it can directly drive each digit of a 7-segment display. This reduces the need for external components and simplifies the design process.
  • SPI Interface: Communication with microcontrollers is streamlined through the Serial Peripheral Interface (SPI), which allows for fast data transfer and easy connection to a wide range of microcontroller architectures.
  • Digit and Segment Drivers: The device contains eight digit drive lines and eight segment current source drivers, suitable for monolithic or common-cathode LED displays, making it versatile for various display applications.
  • Intensity Control: Users can adjust the brightness of the display through digital control, providing flexibility in adapting to different lighting conditions or power-saving requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7224KCWM operates with a low supply current, which is crucial for battery-operated devices.
  • Cascade Capability: Multiple MAX7224KCWM devices can be cascaded, allowing for the control of extended displays without the need for additional microcontroller pins.

Applications

The MAX7224KCWM is suitable for a wide array of applications where numeric displays are required. Common uses include industrial controls, panel meters, and portable instrumentation. Its ability to operate over a wide temperature range makes it ideal for both consumer and industrial products.

Package and Reliability

The device is offered in a 24-pin SOIC package, ensuring a compact footprint suitable for space-constrained applications. Maxim Integrated's commitment to quality means the MAX7224KCWM is designed for reliability, with built-in thermal shutdown and open-circuit fault detection features to protect against potential damage.

Overall, the MAX7224KCWM from Maxim Integrated stands as a robust, versatile choice for designers looking to incorporate high-quality LED display interfaces into their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1321 $64.1889
20+ $5.8512 $117.0240
31+ $5.6687 $175.7297
43+ $5.4863 $235.9109
55+ $5.3026 $291.6430
73+ $4.7551 $347.1223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess