EN
  • EN
  • DE

MAX713ESE

Part No MAX713ESE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FAST CHG CONTROLLER / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX713
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632138-MAX713ESE
Ultra Librarian 3D Model Ultra Librarian MAX713ESE CAD Model

Description

Maxim Integrated MAX713ESE NiCd/NiMH Battery Fast-Charge Controllers

The Maxim Integrated MAX713ESE is an advanced charge controller integrated circuit, specifically designed to optimize the charging process for nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This component is engineered to provide a rapid and safe charging experience, ensuring that batteries reach their full capacity without the risk of overcharging, which can significantly extend their lifespan and reliability.

The MAX713ESE operates in a compact 16-pin SO package, making it an ideal choice for space-constrained applications. It is capable of charging batteries ranging from 1 to 16 cells, offering a versatile solution for a broad array of portable electronic devices, including power tools, handheld radios, and backup battery systems.

One of the key features of the MAX713ESE is its programmable charging algorithm. With the ability to set fast-charge currents and voltage thresholds, users can tailor the charging parameters to the specific requirements of their battery pack. The device also includes a temperature sensor input, which works in conjunction with the chip's thermal monitoring capabilities to prevent overheating during the charging process.

The MAX713ESE offers multiple charging modes, including precharge conditioning for deeply discharged batteries, a fast-charge mode to quickly replenish battery power, and a top-off charge to ensure the battery is fully charged. After the battery reaches full capacity, the controller automatically switches to a maintenance charge mode, which maintains the battery at peak readiness without overcharging.

Additional safety features of the MAX713ESE include an automatic shut-off timer to prevent overcharging if the battery does not reach its peak voltage within a programmed time frame, and a charge status output that can be used to drive an external LED indicator or interface with a microcontroller for real-time monitoring of the charging process.

Overall, the Maxim Integrated MAX713ESE battery charge controller offers an efficient and secure solution for managing the charging of NiCd and NiMH batteries, making it an essential component for designers looking to enhance the performance and longevity of their portable power solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess