EN
  • EN
  • DE

MAX71336SECD+

Part No MAX71336SECD+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC SOC 256K FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 706264-MAX71336SECD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX71336SECD+ CAD Model

Description

Maxim Integrated MAX71336SECD+ Product Overview

The Maxim Integrated MAX71336SECD+ is a state-of-the-art, high-precision energy-measurement System-on-Chip (SoC) designed to meet the stringent requirements of modern energy metering applications. This innovative product combines accurate energy measurement capabilities with advanced communication features, making it an ideal solution for residential, commercial, and industrial metering systems.

Key Features and Benefits

  • High Accuracy: The MAX71336SECD+ offers exceptional measurement accuracy for both active and reactive energy, ensuring compliance with international metering standards such as IEC 62053 and ANSI C12.20.
  • Integrated Analog Front-End (AFE): With an integrated AFE, this SoC simplifies the design and reduces the overall component count, enhancing reliability and reducing system cost.
  • Digital Signal Processing (DSP): The onboard DSP engine provides real-time energy calculation and advanced signal processing capabilities, leading to precise energy measurement and billing.
  • Flexible Communication Options: Equipped with multiple communication interfaces, including SPI, UART, and I²C, the MAX71336SECD+ allows seamless integration with external microcontrollers or communication modules for smart grid applications.
  • Wide Dynamic Range: The device supports a wide dynamic range, enabling accurate metering across a range of current levels from very low to high loads.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX71336SECD+ minimizes power consumption in both active and standby modes, contributing to the overall energy savings of the metering system.
  • Robust Tamper Detection: Advanced tamper detection features protect against common forms of energy theft, ensuring the integrity of metering data.

Applications

The MAX71336SECD+ is versatile and can be used in a variety of metering applications, including:

  • Smart residential energy meters
  • Commercial and industrial metering
  • Sub-metering systems
  • Energy management and monitoring systems

Maxim Integrated's commitment to innovation is evident in the MAX71336SECD+, which provides a compact, accurate, and reliable solution for modern energy metering challenges. Its integration of advanced measurement and communication technologies into a single SoC streamlines the design process and enables manufacturers to create sophisticated metering solutions that cater to the evolving needs of the energy sector.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess