EN
  • EN
  • DE

MAX6665ASA

Part No MAX6665ASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705737-MAX6665ASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA CAD Model

Description

Maxim Integrated MAX6665ASA - High-Accuracy, Low-Voltage, SOT23 Temperature Sensors

The MAX6665ASA from Maxim Integrated is a precision temperature sensor designed to provide accurate temperature monitoring with a low supply voltage in a compact SOT23 package. This high-performance sensor is ideal for a wide range of applications, including portable devices, battery-powered systems, and industrial equipment where space is at a premium and energy efficiency is crucial.

Key Features

  • High Accuracy: The MAX6665ASA offers exceptional temperature accuracy, making it suitable for critical applications where precise temperature readings are necessary.
  • Low Voltage Operation: Designed to operate at low voltages, this sensor is perfect for battery-operated devices, ensuring minimal power consumption while maintaining reliable performance.
  • Compact SOT23 Package: The small form factor of the SOT23 package allows for easy integration into space-constrained designs without compromising on functionality.
  • Wide Temperature Range: With the ability to monitor temperatures over a broad range, the MAX6665ASA is versatile for use in various environments.
  • Simple Interface: The sensor provides a straightforward, easy-to-use interface that simplifies integration into existing systems.

Applications

The MAX6665ASA is suitable for a variety of applications, including:

  • Portable and Wearable Electronics
  • Battery Management Systems
  • Industrial Control Systems
  • Environmental Monitoring
  • Medical Devices
  • Telecommunications Equipment

Technical Specifications

The sensor operates over a -40°C to +125°C temperature range and requires a supply voltage of 2.7V to 5.5V. It provides a digital output that can be easily interfaced with microcontrollers and other digital systems.

Conclusion

The MAX6665ASA from Maxim Integrated stands out for its precision, low-voltage operation, and compact packaging, making it an excellent choice for designers looking to incorporate accurate temperature sensing into their products without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1474 $59.8006
45+ $2.5826 $116.2170
70+ $2.5017 $175.1190
96+ $2.4209 $232.4064
124+ $2.3400 $290.1600
166+ $2.0986 $348.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess