EN
  • EN
  • DE

MAX712CSE-T

Part No MAX712CSE-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY MGMNT FASTCHRG 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003201-MAX712CSE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX712CSE-T CAD Model

Description

Maxim Integrated MAX712CSE-T Battery Charger

The MAX712CSE-T from Maxim Integrated is a highly integrated battery charger designed for NiCd and NiMH batteries. It is engineered to provide a safe and efficient charging solution for portable devices, power tools, and other electronics that utilize these types of rechargeable batteries. The MAX712CSE-T comes in a surface-mount package, making it an ideal choice for compact designs where space is at a premium.

This intelligent battery management IC is capable of charging both single and multiple cell configurations. It provides a rapid charge cycle by utilizing its fast-charge control feature, which significantly reduces the time needed to replenish battery power. The MAX712CSE-T also features a top-off charge cycle to ensure batteries reach full capacity, and a maintenance charge cycle to keep batteries at peak condition when not in use.

One of the key features of the MAX712CSE-T is its ability to automatically switch between charging modes. The device uses a combination of temperature, voltage, and charge-time monitoring to optimize the charging process for different battery conditions. This smart charging approach helps to extend battery life and prevent overcharging, which can be detrimental to battery health.

The MAX712CSE-T also includes additional safety features such as a prequalification test for deeply discharged batteries, a safety timer to prevent overcharging, and a temperature sensor input for charging batteries at the correct temperature. These features ensure the charging process is not only efficient but also safe for both the batteries and the end-user.

For design flexibility, the MAX712CSE-T allows for adjustable charge voltage and current, enabling it to cater to a wide range of battery sizes and capacities. The device operates over a wide input voltage range and has a low power dissipation, which is critical for battery-operated applications.

In summary, the Maxim Integrated MAX712CSE-T is a sophisticated and versatile battery charger IC that offers a comprehensive solution for NiCd and NiMH battery charging. Its compact size, combined with advanced charging features and safety mechanisms, make it an excellent choice for engineers looking to incorporate reliable battery management into their designs.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess