EN
  • EN
  • DE

MAX7129CPL

Part No MAX7129CPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 4-1/2 Digit Single-Chip A/D Converter with LCD Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214822-MAX7129CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7129CPL CAD Model

Description

Maxim Integrated MAX7129CPL: High-Efficiency, Low-Power LED Display Driver

The MAX7129CPL from Maxim Integrated is a sophisticated LED display driver designed to drive large 7-segment numeric displays with minimal power consumption. This integrated circuit (IC) is particularly well-suited for battery-powered applications where power efficiency is crucial. The MAX7129CPL is capable of controlling up to 8 digits of 7-segment LED displays, making it an ideal choice for products requiring numeric output such as portable instruments, meters, and other consumer electronics.

One of the standout features of the MAX7129CPL is its ability to control each digit independently, providing flexibility in display design and power management. The IC includes an onboard BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, as well as a 64-byte static RAM display memory. This RAM allows the user to store each digit's value, which the MAX7129CPL then automatically reads out to the display.

Boasting a wide supply voltage range from 2.7V to 5.5V, the MAX7129CPL is versatile in its usage across various device specifications. It also offers a selectable 3V or 5V logic supply voltage, which is a key feature for interfacing with both modern low-voltage microprocessors and traditional 5V logic.

The MAX7129CPL is designed with an integrated multiplex scan interface that reduces the need for external components, simplifying the overall design and reducing the bill of materials for the product it's used in. Additionally, the IC has a built-in digital brightness control, which allows the user to adjust the LED brightness to suit different lighting conditions or to further conserve power.

For ease of use, the MAX7129CPL operates with a serial interface, which minimizes the number of microprocessor I/O lines required to control the display. This serial interface is SPI/QSPI/MICROWIRE compatible, ensuring that the IC can be easily integrated into a wide range of existing and new system designs.

In summary, the MAX7129CPL from Maxim Integrated is a powerful and efficient solution for driving LED displays in portable and low-power devices. Its combination of independent digit control, built-in decoding, and adjustable brightness makes it a versatile and user-friendly choice for designers looking to enhance their product's display capabilities.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
Lowest to $6.3275
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess