EN
  • EN
  • DE

LT3496EUFD#TRPBF

Part No LT3496EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1A (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Manufacturer Homepage www.linear.com
Win Source Part Number 732128-LT3496EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3496
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3496EUFD#TRPBF CAD Model

Description

The LT3496EUFD#TRPBF is a cutting-edge, integrated circuit solution designed for driving LEDs with precision and efficiency. Manufactured by Linear Technology, a leader in analog integrated circuits, this product stands out for its ability to provide a high level of performance in a variety of lighting applications.

Key Features:

  • Triple Output: The device features three independently controlled LED drivers, which allows for versatile control of multiple LED strings.
  • Wide Input Voltage Range: With an input voltage range of 4V to 30V, it is suitable for a variety of power supplies, accommodating fluctuations and different configurations with ease.
  • Internal 2.3MHz Switching Frequency: The high switching frequency enables the use of small inductors and capacitors, reducing the overall footprint and component cost.
  • High Efficiency: The LT3496EUFD#TRPBF is designed for high efficiency, which is critical for reducing heat generation and improving the longevity of LED systems.
  • Adjustable Current Control: Each channel has an accurate current control, which allows for precise adjustment of LED brightness and ensures consistent lighting.

Applications:

The versatility of the LT3496EUFD#TRPBF makes it an ideal choice for a wide range of applications, including:

  • Automotive and Avionic Lighting
  • Architectural Detail and Ambient Lighting
  • RGB Backlighting
  • Industrial and Medical Illumination
  • General Purpose LED Illumination

Package and Availability:

The device is available in a 28-lead QFN (4mm × 5mm) package, which is both compact and efficient for thermal management. It is also offered in tape and reel packaging, denoted by the TRPBF suffix, suitable for automated assembly processes.

Conclusion:

The LT3496EUFD#TRPBF from Linear Technology represents a robust and reliable solution for driving LEDs in complex, multi-string configurations. Its high efficiency, precision current control, and compact design make it an excellent choice for engineers and designers looking to create state-of-the-art lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8767 $51.5068
10+ $10.5655 $105.6550
15+ $10.2353 $153.5295
21+ $9.9051 $208.0071
27+ $9.5750 $258.5250
35+ $8.5845 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess