EN
  • EN
  • DE

MAX709ESE

Part No MAX709ESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706252-MAX709ESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709ESE CAD Model

Description

Maxim Integrated's MAX709ESE: Power-Supply Monitor with Reset

The MAX709ESE from Maxim Integrated is a highly reliable and efficient power-supply monitor with a reset feature, designed to safeguard microprocessors (µPs) by monitoring their power supplies. This precision voltage-monitoring device is an essential component for any system that requires a high degree of reliability and operational stability.

This compact integrated circuit is housed in a space-saving 16-pin narrow SO package, making it suitable for use in systems where board space is at a premium. The MAX709ESE is engineered to perform two critical functions: it monitors the power supply voltage and ensures that the system's microprocessor is reset to its initial state upon power-up, power-down, or during a brownout condition.

Key features of the MAX709ESE include:

  • Voltage Monitoring: The device keeps a watchful eye on the power supply voltage and triggers a reset if it detects a voltage that is outside the acceptable range. This helps prevent the µP from executing erroneous instructions due to insufficient power levels.
  • Programmable Reset Timeout: Users can set the timeout duration for the reset signal according to their specific requirements, providing flexibility in system design.
  • Manual Reset Capability: A manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control.
  • Debounced TTL/CMOS-Compatible Inputs: The inputs are designed to filter out noise, ensuring that the reset signal is only triggered by genuine power supply issues.
  • Low Power Consumption: The MAX709ESE is optimized for low power usage, which is crucial for battery-powered and energy-efficient applications.

The MAX709ESE is an ideal choice for systems that cannot afford to have the microprocessor operate under uncertain power conditions. Its ability to quickly and accurately respond to power supply irregularities makes it a trusted ally in maintaining system integrity. Whether used in computers, controllers, or other sensitive electronic equipment, the MAX709ESE from Maxim Integrated provides the necessary protection to ensure that your system operates reliably and effectively.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess